DigiKey RF Amplifiers 505-HMC373LP3ETRCT-ND

Description
RF Amplifier IC CDMA, GSM 700MHz ~ 1GHz 16-LFCSP (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM 700MHz ~ 1GHz 16-LFCSP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC373LP3ETRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CDMA, GSM 700MHz ~ 1GHz 16-LFCSP (3x3)

RF Amplifier IC CDMA, GSM 700MHz ~ 1GHz 16-LFCSP (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC373LP3ETRCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 700 to 1000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3304-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 55000 to 65000 MHz
View Details
RF Amplifiers - 1127-3089-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 27000 MHz
View Details
RF Amplifiers - 1127-3558-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
View Details
RF Amplifiers - 1127-3468-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details