RF Amplifier IC CDMA, GSM 700MHz ~ 1GHz 16-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC373LP3ETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; CDMA, GSM |
| Frequency Range | 700 to 1000 MHz |
| Minimum Gain | 14 dB |
| Maximum Gain | 14 dB |