DigiKey RF Amplifiers 505-HMC326MS8GDKR-ND

Description
RF Amplifier IC 3GHz ~ 4.5GHz 8-MSOPG
Request a Quote Datasheet
Description
RF Amplifier IC 3GHz ~ 4.5GHz 8-MSOPG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC326MS8GDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 3GHz ~ 4.5GHz 8-MSOPG

RF Amplifier IC 3GHz ~ 4.5GHz 8-MSOPG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC326MS8GDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 3000 to 4500 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Output Power 23.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1754-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-3106-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details
RF Amplifiers - 1127-1743-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 28000 MHz
View Details
RF Amplifiers - 1127-2929-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details