6.7475GHz, 13.495GHz Center Frequency 2V ~ 13V Voltage Controlled Oscillator 3 ±4, 11 ±4 dBm 22 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 505-HMC1169LP5ECT-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 32-VFQFN Exposed Pad, CSP |
| Features / Standards | Lead-Free |
| Frequency | 6460 to 14070 MHz |
| Phase Noise | -86 dBc/Hz |