4.4375GHz, 8.875GHz Center Frequency 2V ~ 13V Voltage Controlled Oscillator 4±4, 13±4 dBm 18 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 505-HMC1160LP5ETR-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 32-VFQFN Exposed Pad, CSP |
| Features / Standards | Lead-Free |
| Frequency | 4225 to 9300 MHz |
| Phase Noise | -110 dBc/Hz |