DigiKey RF Amplifiers 505-HMC1082LP4ETR-ND

Description
RF Amplifier IC VSAT 5.5GHz ~ 18GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 5.5GHz ~ 18GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC1082LP4ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC VSAT 5.5GHz ~ 18GHz 24-QFN (4x4)

RF Amplifier IC VSAT 5.5GHz ~ 18GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC1082LP4ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 5500 to 18000 MHz
Minimum Gain 23.5 dB
Maximum Gain 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1721-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 28000 MHz
View Details
RF Amplifiers - 1127-3301-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 29000 to 36000 MHz
View Details
RF Amplifiers - 1127-3466-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 1127-2728-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 20000 MHz
View Details