RF Amplifier IC VSAT 300MHz ~ 20GHz 32-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC1049LP5ETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| Frequency Range | 300 to 20000 MHz |
| Minimum Gain | 16.5 dB |
| Maximum Gain | 16.5 dB |