IC SWITCH SPST-NCX4 50OHM 16SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-HI6-0201HS-5W+-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 5 to 20 volts |
| Ron | 50 ohms |
| tON | 50 ns |