DigiKey Oscillators 505-DS32KHZ/DIP#-ND

Description
32.768kHz TCXO CMOS Oscillator 5V 14-DIP Module
Request a Quote Datasheet
Description
32.768kHz TCXO CMOS Oscillator 5V 14-DIP Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 505-DS32KHZ/DIP#-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz TCXO CMOS Oscillator 5V 14-DIP Module

32.768kHz TCXO CMOS Oscillator 5V 14-DIP Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 505-DS32KHZ/DIP#-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Through Hole; 14-DIP Module
Features / Standards Lead-Free
Frequency Stability 7.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCOs (Voltage Controlled Oscillators) - 1127-1443-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 5585 to 12020 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 175-MAX2623EUA+TDKR-ND - DigiKey
Specs
Package / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Frequency 885 to 950 MHz
Output Power -6 to 0.0 dBm
View Details
VCOs (Voltage Controlled Oscillators) - 1127-3289-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 32-VFQFN Exposed Pad, CSP
Features / Standards Lead-Free
Frequency 6235 to 13720 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 1127-1441-1-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 4800 to 10800 MHz
View Details