4 Circuit IC Switch 1:1 45Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-DG411CUE+-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 4.5 to 30 volts |
| Ron | 45 ohms |
| tON | 175 ns |