505-DG1209ETE+-ND -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
DigiKey
Analog Switches, Multiplexers, Demultiplexers
505-DG1209ETE+-ND
Description
IC MUX 4:1 160OHM 16TQFN
Request a Quote
Email Supplier
Datasheet
Description
IC MUX 4:1 160OHM 16TQFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
505-DG1209ETE+-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
4x1
|
|
Supply Voltage (VS)
|
5 to 20 volts
|
|
Ron
|
160 ohms
|
|
Bandwidth
|
250 MHz
|
|
tON
|
400 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
4:2
Supply Voltage (VS)
1.6 to 5.5 volts
Ron
0.4500 ohms
View Details
Configuration
1:1
Normal Condition
Normally Closed (NC)
Supply Voltage (VS)
5 to 30 volts
View Details
Configuration
1:1
Normal Condition
Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS)
4.5 to 30 volts
View Details
Configuration
1:1
Normal Condition
Normally Closed (NC)
Supply Voltage (VS)
4.5 to 30 volts
View Details