LOW LEAKAGE, HIGH VOLTAGE 8:1 MU
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-DG1208EUE+TTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 5 to 20 volts |
| Ron | 160 ohms |
| Bandwidth | 200 MHz |
| tON | 400 ns |