DigiKey Digital to Analog Converters (DAC) 505-DAC08Q-ND

Description
8 Bit Digital to Analog Converter 1 16-CERDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 16-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-DAC08Q-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-DAC08Q-ND
Digital to Analog Converters (DAC) 505-DAC08Q-ND
8 Bit Digital to Analog Converter 1 16-CERDIP

8 Bit Digital to Analog Converter 1 16-CERDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-DAC08Q-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD3531BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX543BCSA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5432YRMZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5447YRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details