Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-ADUM4221-1ARIZ-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 6 amps |
| Supply Voltage | 2.5 to 6.5 volts |
| Rise Time | 25 ns |