DigiKey RF Amplifiers 505-ADRF6520ACPZ-ND

Description
RF Amplifier IC 1.25GHz 32-LFCSP (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC 1.25GHz 32-LFCSP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADRF6520ACPZ-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-ADRF6520ACPZ-ND
RF Amplifiers 505-ADRF6520ACPZ-ND
RF Amplifier IC 1.25GHz 32-LFCSP (5x5)

RF Amplifier IC 1.25GHz 32-LFCSP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADRF6520ACPZ-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1250 MHz
Minimum Gain 53 dB
Maximum Gain 53 dB
Output Power 14 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1486-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1200 to 2200 MHz
View Details
RF Amplifiers - 1127-3465-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17500 to 25500 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1017-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details