Series Voltage Reference IC Fixed 5V V ±0.1% 10mA SC-70-5
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-ADR02AKSZ-REEL7DKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 |
| TC | 25 ppm/C |
| IQ | 1 mA |