RF Amplifier IC General Purpose 20GHz ~ 54GHz 18-CLCC (7x7)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADPA7008AEHZ-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 20000 to 54000 MHz |
| Minimum Gain | 15.5 dB |
| Maximum Gain | 15.5 dB |