DigiKey RF Amplifiers 505-ADPA1107ACPZN-ND

Description
RF Amplifier IC General Purpose 4.8GHz ~ 6GHz 40-LFCSP-WQ (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 4.8GHz ~ 6GHz 40-LFCSP-WQ (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADPA1107ACPZN-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 4.8GHz ~ 6GHz 40-LFCSP-WQ (6x6)

RF Amplifier IC General Purpose 4.8GHz ~ 6GHz 40-LFCSP-WQ (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADPA1107ACPZN-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4800 to 6000 MHz
Minimum Gain 29.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3705-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1000 to 12000 MHz
View Details
RF Amplifiers - 1127-3728-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 22500 to 26500 MHz
View Details
RF Amplifiers - 1127-3325-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 36000 MHz
View Details
RF Amplifiers - 1127-2673-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details