3.3/5VIN 1.2A ULTRA LOW NOISE LD
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-ADP7156WACPZ-2.0-R7TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 10-VFDFN Exposed Pad, CSP |
| Special Features | Input Overcurrent Protection |