Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 50mA 9-WFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP5301ACBZ-4-R7CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 9-WFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 5 volts |