Buck Switching Regulator IC Positive Adjustable 0.615V 3 Output 3A, 7A, 14A 43-VFLGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP5056ACCZ-R7CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 43-VFLGA |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6150 to 18 volts |