Buck Switching Regulator IC Positive Programmable 0.5V 4 Output 2A, 4A, 1A, 2A 40-WFQFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP5014ACPZ-R7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 40-WFQFN Exposed Pad, CSP |
| Special Features | Multiple Outputs |
| Output Voltage | 0.5000 to 4.5 volts |