Half-Bridge Gate Driver IC Non-Inverting 8-LFCSP-VD (3x3)
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-ADP3650JCPZ-RLCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Supply Voltage | 4.15 to 13.2 volts |
| Rise Time | 20 ns |