Low-Side Gate Driver IC Inverting 8-SOIC-EP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 505-ADP3623ARDZ-RLTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Inverting |
| Output Current | 4 amps |
| Supply Voltage | 4.5 to 18 volts |
| Rise Time | 10 ns |