Buck-Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 600mA 10-VFDFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP2503ACPZ-4.2-R7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 10-VFDFN Exposed Pad, CSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 4.2 volts |