"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP2380AREZ-R7DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 18 volts |