Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 800mA 8-WFDFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP2371ACPZ-1.2-R7CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 8-WFDFN Exposed Pad, CSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.2 volts |