Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 50mA 8-WDFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP2360ACPZ-R7DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-WDFN Exposed Pad, CSP |
| Special Features | Synchronous Rectification |