Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA 10-VFDFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP2230ACPZ-R7DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 10-VFDFN Exposed Pad, CSP |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 to 6 volts |