Buck Switching Regulator IC Positive Programmable 0.981V, 1.275V 1 Output 800mA 6-UFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP2147ACBZ-110-R7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.9810 to 1.27 volts |