Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 5-WFBGA, WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-ADP2108ACBZ-1.0-R7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 5-WFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 volts |