Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 16-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-ADP1755ACPZ-R7CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-WQFN Exposed Pad, CSP |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |