SINGLE SUPPY 300MA LDO WITH A LO
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-ADP172ACBZ-2.2-R7CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 4-UFBGA, WLCSP |
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) |