Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-LFCSP-UD (2x2)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-ADP165ACPZN-1.2-R7TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-UDFN Exposed Pad, CSP |
| Special Features | Input Overcurrent Protection |