Digital Potentiometer 25k Ohm 2 Circuit 1024 Taps SPI Interface 16-LFCSP-WQ (5x5)
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 505-ADN2850BCPZ25-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 16-WQFN Exposed Pad, CSP |
| Potentiometer Type | Rheostat |
| Resistance Taper | Linear |
| Resistance Range | 25000 ohms |