RF Amplifier IC General Purpose 2GHz ~ 28GHz 32-LFCSP-CAV (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADL9006ACGZN-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 2000 to 28000 MHz |
| Minimum Gain | 15.5 dB |
| Maximum Gain | 15.5 dB |