DigiKey RF Amplifiers 505-ADL8150ACPZN-ND

Description
RF Amplifier IC General Purpose 6GHz ~ 14GHz 6-LFCSP (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 6GHz ~ 14GHz 6-LFCSP (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL8150ACPZN-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-ADL8150ACPZN-ND
RF Amplifiers 505-ADL8150ACPZN-ND
RF Amplifier IC General Purpose 6GHz ~ 14GHz 6-LFCSP (2x2)

RF Amplifier IC General Purpose 6GHz ~ 14GHz 6-LFCSP (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL8150ACPZN-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 14000 MHz
Minimum Gain 10.5 dB
Maximum Gain 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1661-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 18500 MHz
View Details
RF Amplifiers - 1127-3300-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 35000 MHz
View Details
RF Amplifiers - 1127-1558-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 700 to 2200 MHz
View Details
RF Amplifiers - 1127-2686-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 16000 MHz
View Details