LNA, HIGH INPUT POWER, 6 TO 12 G
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADL8103ACPZN-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 6000 to 12000 MHz |
| Minimum Gain | 24 dB |
| Maximum Gain | 24 dB |