10 MHZ TO 20 GHZ HIGH GAIN LNA
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADL8100ACPZN-R7TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 10 to 20000 MHz |
| Minimum Gain | 18.5 dB |
| Maximum Gain | 18.5 dB |