36DB GAIN, 0.5-5.2GHZ TRANSMIT V
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-ADL6337ACRZC-R7TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | 2G/3G/4G, LTE |
| Frequency Range | 500 to 1000 MHz |
| Minimum Gain | 37.4 dB |
| Maximum Gain | 37.4 dB |