DigiKey RF Amplifiers 505-ADL6331ACCZB-ND

Description
TXVGA 1GHZ TO 15GHZ
Request a Quote Datasheet
Description
TXVGA 1GHZ TO 15GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL6331ACCZB-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-ADL6331ACCZB-ND
RF Amplifiers 505-ADL6331ACCZB-ND
TXVGA 1GHZ TO 15GHZ

TXVGA 1GHZ TO 15GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL6331ACCZB-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 15000 MHz
Minimum Gain 14.4 dB
Maximum Gain 14.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1070-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-1434-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6800 to 7400 MHz
View Details
RF Amplifiers - 1127-3572-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 2800 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 1127-1661-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 18500 MHz
View Details