DigiKey RF Amplifiers 505-ADL5611ARKZ-R7TR-ND

Description
RF Amplifier IC W-CDMA 30MHz ~ 6GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC W-CDMA 30MHz ~ 6GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL5611ARKZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC W-CDMA 30MHz ~ 6GHz SOT-89-3

RF Amplifier IC W-CDMA 30MHz ~ 6GHz SOT-89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL5611ARKZ-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA
Frequency Range 30 to 6000 MHz
Minimum Gain 22.2 dB
Maximum Gain 22.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2707-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27000 to 33000 MHz
View Details
RF Amplifiers - 1127-2856-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 28000 to 36000 MHz
View Details
RF Amplifiers - 1127-3107-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3500 to 7000 MHz
View Details
RF Amplifiers - 1127-1044-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 20000 MHz
View Details