DigiKey RF Amplifiers 505-ADL5324ARKZ-R7CT-ND

Description
RF Amplifier IC ISM 400MHz ~ 4GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC ISM 400MHz ~ 4GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL5324ARKZ-R7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC ISM 400MHz ~ 4GHz SOT-89-3

RF Amplifier IC ISM 400MHz ~ 4GHz SOT-89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL5324ARKZ-R7CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 400 to 4000 MHz
Minimum Gain 14.6 dB
Maximum Gain 14.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1553-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details
RF Amplifiers - 1127-1492-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 6000 MHz
View Details
RF Amplifiers - 1127-1063-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-1667-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 20000 MHz
View Details