8 Circuit IC Switch 1:1 1.8Ohm 30-LGA (4x5)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADGS1414DBCCZ-RL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Supply Voltage (VS) | 4.5 to 20 volts |
| Ron | 1.8 ohms |
| Bandwidth | 170 MHz |
| tON | 475 ns |