2 Circuit IC Switch 4:1 200Ohm 24-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADGS1209BCPZ-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 12 to 15 volts |
| Ron | 200 ohms |
| Bandwidth | 630 MHz |
| tON | 110 ns |