2 Circuit IC Switch 2:2 720mOhm 16-LFCSP-UQ (2.1x2.1)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG858BCPZ-REEL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2:2 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 0.7200 ohms |
| Bandwidth | 70 MHz |
| tON | 27 ns |