1 Circuit IC Switch 4:1 650mOhm 10-MSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG804YRMZ-REELDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 1.65 to 3.6 volts |
| Ron | 0.6500 ohms |
| Bandwidth | 33 MHz |
| tON | 29 ns |