1 Circuit IC Switch 8:1 9Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG798HRUZ-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 2.5 to 5.5 volts |
| Ron | 9 ohms |
| Bandwidth | 55 MHz |
| tON | 28 ns |