2 Circuit IC Switch 2:1 3Ohm 10-LFCSP-WD (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG787BCPZ-500RL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 3 ohms |
| Bandwidth | 145 MHz |
| tON | 19 ns |