IC SWITCH SPST-NOX1 3OHM SC70-6
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG741BKSZ-REELDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 3 ohms |
| Bandwidth | 200 MHz |